The DC-DC Converter, part number 30AJ5340, is a 1W isolated device designed for applications requiring a fixed input voltage and unregulated single output. It operates with an input voltage of 15V and provides an output current of 67mA. The converter features continuous short-circuit protection and a low no-load input current of 8mA, making it efficient for various applications. With an operating temperature range of -40°C to +105°C and a high efficiency of up to 81%, this converter is suitable for use in environments with varying thermal conditions. It also offers an isolation test voltage of 1.5kV DC, ensuring safety in applications where electrical isolation is critical. The device has an industry-standard pin-out, facilitating easy integration into existing designs. The converter is compliant with RoHS regulations, making it a suitable choice for environmentally conscious projects. Its compact dimensions of 11.60 x 6.00 x 10.16 mm and lightweight design (1.3g) allow for space-efficient implementations in electronic systems.
DC-DC CONVERTER, 15V, 0.067A ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 30AJ5340 |
| Product Name | Dc-Dc Converter, 15V, 0.067A Rohs Compliant Multicomp Pro |
| Type | DC-DC Converter |