The DC-DC Converter, part number 30AJ5338, is a 1W isolated converter designed for applications requiring a 9V output at a maximum current of 111mA. It operates with a fixed input voltage range of 10.8V to 13.2V and features high efficiency, achieving up to 81%. The device includes continuous short-circuit protection and has a low no-load input current of 8mA. It is rated for an operating temperature range of -40°C to +105°C and provides input-output isolation with a test voltage of 1.5kV DC. The converter is suitable for various applications, including digital circuits and data switching circuits, and complies with RoHS standards. The compact dimensions of 11.60 x 6.00 x 10.16 mm and a weight of 1.3g make it suitable for space-constrained designs.
DC-DC CONVERTER, 9V, 0.111A ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 30AJ5338 |
| Product Name | Dc-Dc Converter, 9V, 0.111A Rohs Compliant Multicomp Pro |
| Type | DC-DC Converter |