multicomp PRO Cap, 4.7Uf, 350Vac, Film, Radial Box; Capacitance Multicomp Pro MPAPK3A5W47K0Q200

Description
CAP, 4.7UF, 350VAC, FILM, RADIAL BOX; Capacitance:4.7µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes
Datasheet
Description
CAP, 4.7UF, 350VAC, FILM, RADIAL BOX; Capacitance:4.7µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Uf, 350Vac, Film, Radial Box; Capacitance Multicomp Pro - 21AH3337 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 350Vac, Film, Radial Box; Capacitance Multicomp Pro
21AH3337
Cap, 4.7Uf, 350Vac, Film, Radial Box; Capacitance Multicomp Pro 21AH3337
CAP, 4.7UF, 350VAC, FILM, RADIAL BOX; Capacitance:4.7µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 4.7UF, 350VAC, FILM, RADIAL BOX; Capacitance:4.7µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3337
Product Name Cap, 4.7Uf, 350Vac, Film, Radial Box; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105RSB152K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details