multicomp PRO Cap, 10Uf, 350Vac, Film, Radial Box; Capacitance Multicomp Pro MPAPK3A5A10K0Q200

Description
CAP, 10UF, 350VAC, FILM, RADIAL BOX; Capacitance:10µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes
Datasheet
Description
CAP, 10UF, 350VAC, FILM, RADIAL BOX; Capacitance:10µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Uf, 350Vac, Film, Radial Box; Capacitance Multicomp Pro - 21AH3335 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 350Vac, Film, Radial Box; Capacitance Multicomp Pro
21AH3335
Cap, 10Uf, 350Vac, Film, Radial Box; Capacitance Multicomp Pro 21AH3335
CAP, 10UF, 350VAC, FILM, RADIAL BOX; Capacitance:10µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 10UF, 350VAC, FILM, RADIAL BOX; Capacitance:10µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3335
Product Name Cap, 10Uf, 350Vac, Film, Radial Box; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details