multicomp PRO Igbt Snubber Capacitor, 4.7 Uf; Product Range Multicomp Pro MPAPB1K2W47J0M6

Description
IGBT SNUBBER CAPACITOR, 4.7 UF; Product Range:-; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC RoHS Compliant: Yes
Description
IGBT SNUBBER CAPACITOR, 4.7 UF; Product Range:-; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IGBT Snubber Capacitor, part number MPAPB1K2W47J0M6, has a capacitance of 4.7OºF and a rated voltage of 1200V DC. It features a capacitance tolerance of ±5% and is designed for use in high voltage and high frequency circuits. The capacitor exhibits low loss characteristics and minimal temperature rise, making it suitable for demanding applications. It has a dissipation factor of ,â§ 0.0005 at 1kHz and 20°C, and an insulation resistance of ,â 100,000 MΩ for capacitance values less than or equal to 0.33OºF. The expected lifetime is rated at over 100,000 hours at an operating temperature of 70°C. The product complies with the GB/T17702 (IEC 61071) standard and is flame resistant. This capacitor is a viable option for engineers looking for reliable snubber capacitors in their designs.

Datasheet Summary
Powered by GS/AI

The IGBT Snubber Capacitor, part number MPAPB1K2W47J0M6, has a capacitance of 4.7OºF and a rated voltage of 1200V DC. It features a capacitance tolerance of ±5% and is designed for use in high voltage and high frequency circuits. The capacitor exhibits low loss characteristics and minimal temperature rise, making it suitable for demanding applications. It has a dissipation factor of ,â§ 0.0005 at 1kHz and 20°C, and an insulation resistance of ,â 100,000 MΩ for capacitance values less than or equal to 0.33OºF. The expected lifetime is rated at over 100,000 hours at an operating temperature of 70°C. The product complies with the GB/T17702 (IEC 61071) standard and is flame resistant. This capacitor is a viable option for engineers looking for reliable snubber capacitors in their designs.

Suppliers

Company
Product
Description
Supplier Links
Igbt Snubber Capacitor, 4.7 Uf; Product Range Multicomp Pro - 21AH3334 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Snubber Capacitor, 4.7 Uf; Product Range Multicomp Pro
21AH3334
Igbt Snubber Capacitor, 4.7 Uf; Product Range Multicomp Pro 21AH3334
IGBT SNUBBER CAPACITOR, 4.7 UF; Product Range:-; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC RoHS Compliant: Yes

IGBT SNUBBER CAPACITOR, 4.7 UF; Product Range:-; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3334
Product Name Igbt Snubber Capacitor, 4.7 Uf; Product Range Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C223U100CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers