multicomp PRO Snubber Capacitor, 1.5Uf, 1.2Kv; Product Range Multicomp Pro MPAPB1K2W15J0M6

Description
SNUBBER CAPACITOR, 1.5UF, 1.2KV; Product Range:-; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SNUBBER CAPACITOR, 1.5UF, 1.2KV; Product Range:-; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snubber Capacitor, 1.5Uf, 1.2Kv; Product Range Multicomp Pro - 21AH3332 - Newark, An Avnet Company
Chicago, IL, United States
Snubber Capacitor, 1.5Uf, 1.2Kv; Product Range Multicomp Pro
21AH3332
Snubber Capacitor, 1.5Uf, 1.2Kv; Product Range Multicomp Pro 21AH3332
SNUBBER CAPACITOR, 1.5UF, 1.2KV; Product Range:-; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC RoHS Compliant: Yes

SNUBBER CAPACITOR, 1.5UF, 1.2KV; Product Range:-; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3332
Product Name Snubber Capacitor, 1.5Uf, 1.2Kv; Product Range Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers