multicomp PRO Thermocouple, Type K, 0 To 800Deg C; Thermocouple Type Multicomp Pro MP780858

Description
THERMOCOUPLE, TYPE K, 0 TO 800DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:800°C; Sensor Body Material:Nickel Chromium Silicon Alloy; Lead Length:1m; Product Range:-; SVHC:No SVHC (27- RoHS Compliant: Yes
Description
THERMOCOUPLE, TYPE K, 0 TO 800DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:800°C; Sensor Body Material:Nickel Chromium Silicon Alloy; Lead Length:1m; Product Range:-; SVHC:No SVHC (27- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type K, 0 To 800Deg C; Thermocouple Type Multicomp Pro - 30AK6614 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 0 To 800Deg C; Thermocouple Type Multicomp Pro
30AK6614
Thermocouple, Type K, 0 To 800Deg C; Thermocouple Type Multicomp Pro 30AK6614
THERMOCOUPLE, TYPE K, 0 TO 800DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:800°C; Sensor Body Material:Nickel Chromium Silicon Alloy; Lead Length:1m; Product Range:-; SVHC:No SVHC (27- RoHS Compliant: Yes

THERMOCOUPLE, TYPE K, 0 TO 800DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:800°C; Sensor Body Material:Nickel Chromium Silicon Alloy; Lead Length:1m; Product Range:-; SVHC:No SVHC (27- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 30AK6614
Product Name Thermocouple, Type K, 0 To 800Deg C; Thermocouple Type Multicomp Pro
Sensed Temperature 32 to 1472 F (0.0 to 800 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
MI Cable TC Assembly - Style MTA2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T; B; S; R
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details