multicomp PRO Test Lead Set, Black, Red, 1.2M, 1Kv, 10A; Test Connector Type A Multicomp Pro MP770903

Description
TEST LEAD SET, BLACK, RED, 1.2M, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes
Description
TEST LEAD SET, BLACK, RED, 1.2M, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Red, 1.2M, 1Kv, 10A; Test Connector Type A Multicomp Pro - 86T2029 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1.2M, 1Kv, 10A; Test Connector Type A Multicomp Pro
86T2029
Test Lead Set, Black, Red, 1.2M, 1Kv, 10A; Test Connector Type A Multicomp Pro 86T2029
TEST LEAD SET, BLACK, RED, 1.2M, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1.2M, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 86T2029
Product Name Test Lead Set, Black, Red, 1.2M, 1Kv, 10A; Test Connector Type A Multicomp Pro
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.030″ Dia. Socket to 0.080″ Pin Plug , 22 AWG PVC Test Lead - 9862 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details