multicomp PRO Test Lead Set, Black, Red, 1.2M, 1Kv, 10A; Test Connector Type A Multicomp Pro MP770899

Description
TEST LEAD SET, BLACK, RED, 1.2M, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes
Description
TEST LEAD SET, BLACK, RED, 1.2M, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Red, 1.2M, 1Kv, 10A; Test Connector Type A Multicomp Pro - 86T2026 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1.2M, 1Kv, 10A; Test Connector Type A Multicomp Pro
86T2026
Test Lead Set, Black, Red, 1.2M, 1Kv, 10A; Test Connector Type A Multicomp Pro 86T2026
TEST LEAD SET, BLACK, RED, 1.2M, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1.2M, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 86T2026
Product Name Test Lead Set, Black, Red, 1.2M, 1Kv, 10A; Test Connector Type A Multicomp Pro
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Piercing Alligator Clip to Banana Plug, 18 AWG PVC Test Lead - 680P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Test Leads - 2222672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details