multicomp PRO Test Lead Set, Black, Red, 991Mm, 1Kv; Test Connector Type A Multicomp Pro MP770897

Description
TEST LEAD SET, BLACK, RED, 991MM, 1KV; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Black, Red; Lead Length - Metric:991mmRoHS Compliant: Yes
Description
TEST LEAD SET, BLACK, RED, 991MM, 1KV; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Black, Red; Lead Length - Metric:991mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Red, 991Mm, 1Kv; Test Connector Type A Multicomp Pro - 86T2021 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 991Mm, 1Kv; Test Connector Type A Multicomp Pro
86T2021
Test Lead Set, Black, Red, 991Mm, 1Kv; Test Connector Type A Multicomp Pro 86T2021
TEST LEAD SET, BLACK, RED, 991MM, 1KV; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Black, Red; Lead Length - Metric:991mmRoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 991MM, 1KV; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Black, Red; Lead Length - Metric:991mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 86T2021
Product Name Test Lead Set, Black, Red, 991Mm, 1Kv; Test Connector Type A Multicomp Pro
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Pin Tip Probe with Banana Socket - 31 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details