The Binding Post, 30A, Black/Red, Nickel from Multicomp Pro is designed for a variety of applications, including professional and consumer audio, test and measurement, and power supplies. It features dual terminal binding post assemblies made from high-quality solid brass with a nickel plating, ensuring durability and conductivity. The product is fully insulated and 'touch proof' to minimize the risk of accidental electric shock in higher current applications. It supports a maximum current of 30A and has a contact resistance of less than 30mΩ. The temperature rating ranges from -20°C to +80°C, and it meets a minimum flammability rating of UL 94HB. This binding post is suitable for engineers looking for reliable and safe connections in their projects.
BINDING POST, 30A, BLACK/RED, NICKEL ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 22AJ1005 |
| Product Name | Binding Post, 30A, Black/red, Nickel Rohs Compliant Multicomp Pro |