multicomp PRO Test Lead Set, 60V, 5A, 950Mm, 6Pc; Test Connector Type A Multicomp Pro MP770521

Description
TEST LEAD SET, 60V, 5A, 950MM, 6PC; Test Connector Type A:Banana Plug Stackable; Test Connector Type B:Alligator Clip, Banana Plug, Hook Clip; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Red; No. of Test Leads:6 RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, 60V, 5A, 950MM, 6PC; Test Connector Type A:Banana Plug Stackable; Test Connector Type B:Alligator Clip, Banana Plug, Hook Clip; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Red; No. of Test Leads:6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 60V, 5A, 950Mm, 6Pc; Test Connector Type A Multicomp Pro - 89AH1098 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 60V, 5A, 950Mm, 6Pc; Test Connector Type A Multicomp Pro
89AH1098
Test Lead Set, 60V, 5A, 950Mm, 6Pc; Test Connector Type A Multicomp Pro 89AH1098
TEST LEAD SET, 60V, 5A, 950MM, 6PC; Test Connector Type A:Banana Plug Stackable; Test Connector Type B:Alligator Clip, Banana Plug, Hook Clip; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Red; No. of Test Leads:6 RoHS Compliant: Yes

TEST LEAD SET, 60V, 5A, 950MM, 6PC; Test Connector Type A:Banana Plug Stackable; Test Connector Type B:Alligator Clip, Banana Plug, Hook Clip; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Red; No. of Test Leads:6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 89AH1098
Product Name Test Lead Set, 60V, 5A, 950Mm, 6Pc; Test Connector Type A Multicomp Pro
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XR Mini-Hook to Mini Alligator Clip, 22 AWG PVC Test Lead - 229XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details