multicomp PRO Test Lead Set, 1Kv, 10A, 3Pc; Test Connector Type A Multicomp Pro MP770519

Description
TEST LEAD SET, 1KV, 10A, 3PC; Test Connector Type A:Banana Plug Shrouded; Test Connector Type B:Alligator Clip; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Green, Red, Yellow; Lead Length - Metric:-; No. of Test Leads:3 RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, 1KV, 10A, 3PC; Test Connector Type A:Banana Plug Shrouded; Test Connector Type B:Alligator Clip; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Green, Red, Yellow; Lead Length - Metric:-; No. of Test Leads:3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 1Kv, 10A, 3Pc; Test Connector Type A Multicomp Pro - 89AH1096 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 1Kv, 10A, 3Pc; Test Connector Type A Multicomp Pro
89AH1096
Test Lead Set, 1Kv, 10A, 3Pc; Test Connector Type A Multicomp Pro 89AH1096
TEST LEAD SET, 1KV, 10A, 3PC; Test Connector Type A:Banana Plug Shrouded; Test Connector Type B:Alligator Clip; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Green, Red, Yellow; Lead Length - Metric:-; No. of Test Leads:3 RoHS Compliant: Yes

TEST LEAD SET, 1KV, 10A, 3PC; Test Connector Type A:Banana Plug Shrouded; Test Connector Type B:Alligator Clip; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Green, Red, Yellow; Lead Length - Metric:-; No. of Test Leads:3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 89AH1096
Product Name Test Lead Set, 1Kv, 10A, 3Pc; Test Connector Type A Multicomp Pro
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

XL1 Mini-Hook to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AX6XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Leads - 1745682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details