multicomp PRO Test Lead Set, 60V, 5A, 185Mm, 2Pc; Test Connector Type A Multicomp Pro MP770287

Description
TEST LEAD SET, 60V, 5A, 185MM, 2PC; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:Alligator Clip; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:185mm RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, 60V, 5A, 185MM, 2PC; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:Alligator Clip; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:185mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 60V, 5A, 185Mm, 2Pc; Test Connector Type A Multicomp Pro - 67AH3062 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 60V, 5A, 185Mm, 2Pc; Test Connector Type A Multicomp Pro
67AH3062
Test Lead Set, 60V, 5A, 185Mm, 2Pc; Test Connector Type A Multicomp Pro 67AH3062
TEST LEAD SET, 60V, 5A, 185MM, 2PC; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:Alligator Clip; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:185mm RoHS Compliant: Yes

TEST LEAD SET, 60V, 5A, 185MM, 2PC; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:Alligator Clip; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:185mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 67AH3062
Product Name Test Lead Set, 60V, 5A, 185Mm, 2Pc; Test Connector Type A Multicomp Pro
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Needle Tip Probe to Meter Pin Plug, 18 AWG PVC Test Lead - 60634 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Test Leads - 2398860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details