multicomp PRO Test Lead Set, Alligator Clip, 5Pc; Test Connector Type A Multicomp Pro MP770286

Description
TEST LEAD SET, ALLIGATOR CLIP, 5PC; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Green, Red, White, Yellow; Lead Length - Metric:558.8mm RoHS Compliant: Yes
Description
TEST LEAD SET, ALLIGATOR CLIP, 5PC; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Green, Red, White, Yellow; Lead Length - Metric:558.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Alligator Clip, 5Pc; Test Connector Type A Multicomp Pro - 67AH3061 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Alligator Clip, 5Pc; Test Connector Type A Multicomp Pro
67AH3061
Test Lead Set, Alligator Clip, 5Pc; Test Connector Type A Multicomp Pro 67AH3061
TEST LEAD SET, ALLIGATOR CLIP, 5PC; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Green, Red, White, Yellow; Lead Length - Metric:558.8mm RoHS Compliant: Yes

TEST LEAD SET, ALLIGATOR CLIP, 5PC; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Green, Red, White, Yellow; Lead Length - Metric:558.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 67AH3061
Product Name Test Lead Set, Alligator Clip, 5Pc; Test Connector Type A Multicomp Pro
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 461-1129-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details