multicomp PRO Test Lead, Bnc To Alligator Clip, 5A, 1M; Test Connector Type A Multicomp Pro MP770285

Description
TEST LEAD, BNC TO ALLIGATOR CLIP, 5A, 1M; Test Connector Type A:Test Lead; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:39.5"; Lead Length - Metric:1m; Insulator Colour:Black, Red; Current Rating:5A RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BNC TO ALLIGATOR CLIP, 5A, 1M; Test Connector Type A:Test Lead; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:39.5"; Lead Length - Metric:1m; Insulator Colour:Black, Red; Current Rating:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Bnc To Alligator Clip, 5A, 1M; Test Connector Type A Multicomp Pro - 67AH3060 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Bnc To Alligator Clip, 5A, 1M; Test Connector Type A Multicomp Pro
67AH3060
Test Lead, Bnc To Alligator Clip, 5A, 1M; Test Connector Type A Multicomp Pro 67AH3060
TEST LEAD, BNC TO ALLIGATOR CLIP, 5A, 1M; Test Connector Type A:Test Lead; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:39.5"; Lead Length - Metric:1m; Insulator Colour:Black, Red; Current Rating:5A RoHS Compliant: Yes

TEST LEAD, BNC TO ALLIGATOR CLIP, 5A, 1M; Test Connector Type A:Test Lead; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:39.5"; Lead Length - Metric:1m; Insulator Colour:Black, Red; Current Rating:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 67AH3060
Product Name Test Lead, Bnc To Alligator Clip, 5A, 1M; Test Connector Type A Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Stacking Mini Banana Plug Jumper, 22 AWG PVC Test Lead - 9128 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details