multicomp PRO Test Lead Set, 60V, 5A, 304.8Mm, 10Pc; Test Connector Type A Multicomp Pro MP770284

Description
TEST LEAD SET, 60V, 5A, 304.8MM, 10PC; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Green, Red, Yellow, White; Lead Length - Imperial:1ftRoHS Compliant: Yes
Description
TEST LEAD SET, 60V, 5A, 304.8MM, 10PC; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Green, Red, Yellow, White; Lead Length - Imperial:1ftRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 60V, 5A, 304.8Mm, 10Pc; Test Connector Type A Multicomp Pro - 67AH3059 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 60V, 5A, 304.8Mm, 10Pc; Test Connector Type A Multicomp Pro
67AH3059
Test Lead Set, 60V, 5A, 304.8Mm, 10Pc; Test Connector Type A Multicomp Pro 67AH3059
TEST LEAD SET, 60V, 5A, 304.8MM, 10PC; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Green, Red, Yellow, White; Lead Length - Imperial:1ftRoHS Compliant: Yes

TEST LEAD SET, 60V, 5A, 304.8MM, 10PC; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:60VDC; Current Rating:5A; Insulator Colour:Black, Green, Red, Yellow, White; Lead Length - Imperial:1ftRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 67AH3059
Product Name Test Lead Set, 60V, 5A, 304.8Mm, 10Pc; Test Connector Type A Multicomp Pro
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XJL Automotive Test Kit, PVC - 3501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details