multicomp PRO Test Lead, 10A, 60V, 914.4Mm, Black; Lead Length Imperial Multicomp Pro MP770282

Description
TEST LEAD, 10A, 60V, 914.4MM, BLACK; Lead Length - Imperial:3ft; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:60VDC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 10A, 60V, 914.4MM, BLACK; Lead Length - Imperial:3ft; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:60VDC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 10A, 60V, 914.4Mm, Black; Lead Length Imperial Multicomp Pro - 67AH3057 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 10A, 60V, 914.4Mm, Black; Lead Length Imperial Multicomp Pro
67AH3057
Test Lead, 10A, 60V, 914.4Mm, Black; Lead Length Imperial Multicomp Pro 67AH3057
TEST LEAD, 10A, 60V, 914.4MM, BLACK; Lead Length - Imperial:3ft; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:60VDC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

TEST LEAD, 10A, 60V, 914.4MM, BLACK; Lead Length - Imperial:3ft; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:60VDC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 67AH3057
Product Name Test Lead, 10A, 60V, 914.4Mm, Black; Lead Length Imperial Multicomp Pro
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Needle Tip Probe to Meter Pin Plug, 18 AWG PVC Test Lead - 60634 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details