multicomp PRO Test Lead, 10A, 60V, 609.6Mm, Red; Lead Length Imperial Multicomp Pro MP770281

Description
TEST LEAD, 10A, 60V, 609.6MM, RED; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:30VAC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes
Description
TEST LEAD, 10A, 60V, 609.6MM, RED; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:30VAC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Test Lead, 10A, 60V, 609.6Mm, Red from Multicomp Pro features alligator clips on both ends, making it suitable for various testing applications. It has a current rating of 10A and a voltage rating of 30VAC, ensuring compatibility with a range of electronic devices. The lead length is 609.6 mm (approximately 24 inches), providing flexibility in connections. This product is RoHS compliant, indicating it meets environmental standards. The red color of the insulator helps in easy identification during use.

Datasheet Summary
Powered by GS/AI

The Test Lead, 10A, 60V, 609.6Mm, Red from Multicomp Pro features alligator clips on both ends, making it suitable for various testing applications. It has a current rating of 10A and a voltage rating of 30VAC, ensuring compatibility with a range of electronic devices. The lead length is 609.6 mm (approximately 24 inches), providing flexibility in connections. This product is RoHS compliant, indicating it meets environmental standards. The red color of the insulator helps in easy identification during use.

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 10A, 60V, 609.6Mm, Red; Lead Length Imperial Multicomp Pro - 67AH3056 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 10A, 60V, 609.6Mm, Red; Lead Length Imperial Multicomp Pro
67AH3056
Test Lead, 10A, 60V, 609.6Mm, Red; Lead Length Imperial Multicomp Pro 67AH3056
TEST LEAD, 10A, 60V, 609.6MM, RED; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:30VAC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

TEST LEAD, 10A, 60V, 609.6MM, RED; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:30VAC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 67AH3056
Product Name Test Lead, 10A, 60V, 609.6Mm, Red; Lead Length Imperial Multicomp Pro
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Banana, Meter Interface - 201W-24BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details