multicomp PRO Test Lead, 10A, 60V, 609.6Mm, Black; Lead Length Imperial Multicomp Pro MP770280

Description
TEST LEAD, 10A, 60V, 609.6MM, BLACK; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:30VAC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes
Description
TEST LEAD, 10A, 60V, 609.6MM, BLACK; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:30VAC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Test Lead, part number 67AH3055, features a black alligator clip design and is suitable for applications requiring a current rating of 10A and a voltage rating of 60V DC or 30V AC. The lead length is 609.6 mm (approximately 24 inches), making it suitable for various testing scenarios. This product is RoHS compliant, ensuring it meets environmental standards. The alligator clip connectors provide a secure grip for reliable electrical connections during testing.

Datasheet Summary
Powered by GS/AI

The Test Lead, part number 67AH3055, features a black alligator clip design and is suitable for applications requiring a current rating of 10A and a voltage rating of 60V DC or 30V AC. The lead length is 609.6 mm (approximately 24 inches), making it suitable for various testing scenarios. This product is RoHS compliant, ensuring it meets environmental standards. The alligator clip connectors provide a secure grip for reliable electrical connections during testing.

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 10A, 60V, 609.6Mm, Black; Lead Length Imperial Multicomp Pro - 67AH3055 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 10A, 60V, 609.6Mm, Black; Lead Length Imperial Multicomp Pro
67AH3055
Test Lead, 10A, 60V, 609.6Mm, Black; Lead Length Imperial Multicomp Pro 67AH3055
TEST LEAD, 10A, 60V, 609.6MM, BLACK; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:30VAC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

TEST LEAD, 10A, 60V, 609.6MM, BLACK; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:30VAC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 67AH3055
Product Name Test Lead, 10A, 60V, 609.6Mm, Black; Lead Length Imperial Multicomp Pro
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XHL Macro-Hook to Banana Socket, 18 AWG PVC Test Lead - 610XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details