multicomp PRO Test Lead, 10A, 60V, 304.8Mm, Red; Lead Length Imperial Multicomp Pro MP770279

Description
TEST LEAD, 10A, 60V, 304.8MM, RED; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:30VAC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 10A, 60V, 304.8MM, RED; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:30VAC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 10A, 60V, 304.8Mm, Red; Lead Length Imperial Multicomp Pro - 67AH3054 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 10A, 60V, 304.8Mm, Red; Lead Length Imperial Multicomp Pro
67AH3054
Test Lead, 10A, 60V, 304.8Mm, Red; Lead Length Imperial Multicomp Pro 67AH3054
TEST LEAD, 10A, 60V, 304.8MM, RED; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:30VAC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

TEST LEAD, 10A, 60V, 304.8MM, RED; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:30VAC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 67AH3054
Product Name Test Lead, 10A, 60V, 304.8Mm, Red; Lead Length Imperial Multicomp Pro
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
0.030″ Dia. Socket to Miniature Alligator Clip , 22 AWG PVC Test Lead - 9864 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details