multicomp PRO Test Lead, 10A, 60V, 304.8Mm, Black; Lead Length Imperial Multicomp Pro MP770278

Description
TEST LEAD, 10A, 60V, 304.8MM, BLACK; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:30VAC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 10A, 60V, 304.8MM, BLACK; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:30VAC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 10A, 60V, 304.8Mm, Black; Lead Length Imperial Multicomp Pro - 67AH3053 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 10A, 60V, 304.8Mm, Black; Lead Length Imperial Multicomp Pro
67AH3053
Test Lead, 10A, 60V, 304.8Mm, Black; Lead Length Imperial Multicomp Pro 67AH3053
TEST LEAD, 10A, 60V, 304.8MM, BLACK; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:30VAC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

TEST LEAD, 10A, 60V, 304.8MM, BLACK; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:30VAC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 67AH3053
Product Name Test Lead, 10A, 60V, 304.8Mm, Black; Lead Length Imperial Multicomp Pro
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Alligator Clip to 0.080″ Pin Socket, 22 AWG PVC Test Lead - 291 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details