multicomp PRO Test Lead, 5A, 60V, 914Mm, Black; Alligator Clip Type Multicomp Pro MP770276

Description
TEST LEAD, 5A, 60V, 914MM, BLACK; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:30VAC RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 5A, 60V, 914MM, BLACK; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:30VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 5A, 60V, 914Mm, Black; Alligator Clip Type Multicomp Pro - 67AH3051 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 5A, 60V, 914Mm, Black; Alligator Clip Type Multicomp Pro
67AH3051
Test Lead, 5A, 60V, 914Mm, Black; Alligator Clip Type Multicomp Pro 67AH3051
TEST LEAD, 5A, 60V, 914MM, BLACK; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:30VAC RoHS Compliant: Yes

TEST LEAD, 5A, 60V, 914MM, BLACK; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:30VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 67AH3051
Product Name Test Lead, 5A, 60V, 914Mm, Black; Alligator Clip Type Multicomp Pro
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Multimeter Leads - 212988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration AlligatorClip; Crocodile clip
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details