multicomp PRO Test Lead, 5A, 60V, 610Mm, Red; Alligator Clip Type Multicomp Pro MP770275

Description
TEST LEAD, 5A, 60V, 610MM, RED; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:30VAC RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 5A, 60V, 610MM, RED; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:30VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 5A, 60V, 610Mm, Red; Alligator Clip Type Multicomp Pro - 67AH3050 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 5A, 60V, 610Mm, Red; Alligator Clip Type Multicomp Pro
67AH3050
Test Lead, 5A, 60V, 610Mm, Red; Alligator Clip Type Multicomp Pro 67AH3050
TEST LEAD, 5A, 60V, 610MM, RED; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:30VAC RoHS Compliant: Yes

TEST LEAD, 5A, 60V, 610MM, RED; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:30VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 67AH3050
Product Name Test Lead, 5A, 60V, 610Mm, Red; Alligator Clip Type Multicomp Pro
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Piercing Alligator Clip to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 674P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details