multicomp PRO Test Lead, 5A, 60V, 305Mm, Red; Alligator Clip Type Multicomp Pro MP770273

Description
TEST LEAD, 5A, 60V, 305MM, RED; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:30VAC RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 5A, 60V, 305MM, RED; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:30VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 5A, 60V, 305Mm, Red; Alligator Clip Type Multicomp Pro - 67AH3048 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 5A, 60V, 305Mm, Red; Alligator Clip Type Multicomp Pro
67AH3048
Test Lead, 5A, 60V, 305Mm, Red; Alligator Clip Type Multicomp Pro 67AH3048
TEST LEAD, 5A, 60V, 305MM, RED; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:30VAC RoHS Compliant: Yes

TEST LEAD, 5A, 60V, 305MM, RED; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:30VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 67AH3048
Product Name Test Lead, 5A, 60V, 305Mm, Red; Alligator Clip Type Multicomp Pro
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XL1 Mini-Hook to Mini Alligator Clip, 22 AWG PVC Test Lead - 229XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details