multicomp PRO Test Lead, 5A, 60V, 305Mm, Black; Alligator Clip Type Multicomp Pro MP770272

Description
TEST LEAD, 5A, 60V, 305MM, BLACK; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:1ft; Lead Length - Metric:305mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDCRoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 5A, 60V, 305MM, BLACK; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:1ft; Lead Length - Metric:305mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 5A, 60V, 305Mm, Black; Alligator Clip Type Multicomp Pro - 67AH3047 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 5A, 60V, 305Mm, Black; Alligator Clip Type Multicomp Pro
67AH3047
Test Lead, 5A, 60V, 305Mm, Black; Alligator Clip Type Multicomp Pro 67AH3047
TEST LEAD, 5A, 60V, 305MM, BLACK; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:1ft; Lead Length - Metric:305mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDCRoHS Compliant: Yes

TEST LEAD, 5A, 60V, 305MM, BLACK; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:1ft; Lead Length - Metric:305mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:60VDCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 67AH3047
Product Name Test Lead, 5A, 60V, 305Mm, Black; Alligator Clip Type Multicomp Pro
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Banana, Meter Interface - 461-1075-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details