multicomp PRO Test Lead, 10A, 60V, 1.524M, Black; Alligator Clip Type Multicomp Pro MP770270

Description
TEST LEAD, 10A, 60V, 1.524M, BLACK; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:5ft; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:10A; Product Range:- RoHS Compliant: Yes
Description
TEST LEAD, 10A, 60V, 1.524M, BLACK; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:5ft; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:10A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 10A, 60V, 1.524M, Black; Alligator Clip Type Multicomp Pro - 67AH3045 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 10A, 60V, 1.524M, Black; Alligator Clip Type Multicomp Pro
67AH3045
Test Lead, 10A, 60V, 1.524M, Black; Alligator Clip Type Multicomp Pro 67AH3045
TEST LEAD, 10A, 60V, 1.524M, BLACK; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:5ft; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:10A; Product Range:- RoHS Compliant: Yes

TEST LEAD, 10A, 60V, 1.524M, BLACK; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:5ft; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:10A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 67AH3045
Product Name Test Lead, 10A, 60V, 1.524M, Black; Alligator Clip Type Multicomp Pro
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Banana, Meter Interface - 201W-36RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details