multicomp PRO Test Lead, 10A, 60V, 1.219M, Black; Alligator Clip Type Multicomp Pro MP770268

Description
TEST LEAD, 10A, 60V, 1.219M, BLACK; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:3.94ft; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:10A; Product Range:-RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 10A, 60V, 1.219M, BLACK; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:3.94ft; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:10A; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 10A, 60V, 1.219M, Black; Alligator Clip Type Multicomp Pro - 67AH3043 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 10A, 60V, 1.219M, Black; Alligator Clip Type Multicomp Pro
67AH3043
Test Lead, 10A, 60V, 1.219M, Black; Alligator Clip Type Multicomp Pro 67AH3043
TEST LEAD, 10A, 60V, 1.219M, BLACK; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:3.94ft; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:10A; Product Range:-RoHS Compliant: Yes

TEST LEAD, 10A, 60V, 1.219M, BLACK; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:3.94ft; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:10A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 67AH3043
Product Name Test Lead, 10A, 60V, 1.219M, Black; Alligator Clip Type Multicomp Pro
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XK Micro-Hook to Mini Alligator Clip, 22 AWG PVC Test Lead - 229XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details