multicomp PRO Test Lead, 10A, 60V, 914.4Mm, Red; Alligator Clip Type Multicomp Pro MP770267

Description
TEST LEAD, 10A, 60V, 914.4MM, RED; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:3ft; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:60VDCRoHS Compliant: Yes
Description
TEST LEAD, 10A, 60V, 914.4MM, RED; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:3ft; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:60VDCRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 10A, 60V, 914.4Mm, Red; Alligator Clip Type Multicomp Pro - 67AH3042 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 10A, 60V, 914.4Mm, Red; Alligator Clip Type Multicomp Pro
67AH3042
Test Lead, 10A, 60V, 914.4Mm, Red; Alligator Clip Type Multicomp Pro 67AH3042
TEST LEAD, 10A, 60V, 914.4MM, RED; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:3ft; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:60VDCRoHS Compliant: Yes

TEST LEAD, 10A, 60V, 914.4MM, RED; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:3ft; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:60VDCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 67AH3042
Product Name Test Lead, 10A, 60V, 914.4Mm, Red; Alligator Clip Type Multicomp Pro
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XL1 Mini-Hook to 0.025″ Sq. Pin Plug, 22 AWG PVC Test Lead - 230XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details