multicomp PRO Test Lead, 10A, 60V, Black, 2Ft; Alligator Clip Type Multicomp Pro MP770264

Description
TEST LEAD, 10A, 60V, BLACK, 2FT; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:2ft; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:60VDCRoHS Compliant: Yes
Description
TEST LEAD, 10A, 60V, BLACK, 2FT; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:2ft; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:60VDCRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 10A, 60V, Black, 2Ft; Alligator Clip Type Multicomp Pro - 67AH3039 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 10A, 60V, Black, 2Ft; Alligator Clip Type Multicomp Pro
67AH3039
Test Lead, 10A, 60V, Black, 2Ft; Alligator Clip Type Multicomp Pro 67AH3039
TEST LEAD, 10A, 60V, BLACK, 2FT; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:2ft; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:60VDCRoHS Compliant: Yes

TEST LEAD, 10A, 60V, BLACK, 2FT; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:2ft; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:60VDCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 67AH3039
Product Name Test Lead, 10A, 60V, Black, 2Ft; Alligator Clip Type Multicomp Pro
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Shrouded R/A Banana Socket Jumper, 18 AWG PVC Test Lead - 9139 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details