multicomp PRO Test Lead, 10A, 60V, Red, 1Ft; Alligator Clip Type Multicomp Pro MP770263

Description
TEST LEAD, 10A, 60V, RED, 1FT; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:1ft; Lead Length - Metric:305mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:60VDC RoHS Compliant: Yes
Description
TEST LEAD, 10A, 60V, RED, 1FT; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:1ft; Lead Length - Metric:305mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:60VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 10A, 60V, Red, 1Ft; Alligator Clip Type Multicomp Pro - 67AH3038 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 10A, 60V, Red, 1Ft; Alligator Clip Type Multicomp Pro
67AH3038
Test Lead, 10A, 60V, Red, 1Ft; Alligator Clip Type Multicomp Pro 67AH3038
TEST LEAD, 10A, 60V, RED, 1FT; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:1ft; Lead Length - Metric:305mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:60VDC RoHS Compliant: Yes

TEST LEAD, 10A, 60V, RED, 1FT; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:1ft; Lead Length - Metric:305mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 67AH3038
Product Name Test Lead, 10A, 60V, Red, 1Ft; Alligator Clip Type Multicomp Pro
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XHL Macro-Hook to 9309 Shrouded R/A Banana Socket, 18 AWG PVC Test Lead - 634XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details