multicomp PRO Soft Touch Knob, Black/red, 16Mm; Shaft Type Multicomp Pro MP72602S

Description
SOFT TOUCH KNOB, BLACK/RED, 16MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:-; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:MC726S Range; SVHC:No SVHC (15-Jan-2019); Colou RoHS Compliant: Yes
Datasheet
Description
SOFT TOUCH KNOB, BLACK/RED, 16MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:-; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:MC726S Range; SVHC:No SVHC (15-Jan-2019); Colou RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft Touch Knob, Black/red, 16Mm; Shaft Type Multicomp Pro - 02AH4567 - Newark, An Avnet Company
Chicago, IL, United States
Soft Touch Knob, Black/red, 16Mm; Shaft Type Multicomp Pro
02AH4567
Soft Touch Knob, Black/red, 16Mm; Shaft Type Multicomp Pro 02AH4567
SOFT TOUCH KNOB, BLACK/RED, 16MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:-; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:MC726S Range; SVHC:No SVHC (15-Jan-2019); Colou RoHS Compliant: Yes

SOFT TOUCH KNOB, BLACK/RED, 16MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:-; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:MC726S Range; SVHC:No SVHC (15-Jan-2019); Colou RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 02AH4567
Product Name Soft Touch Knob, Black/red, 16Mm; Shaft Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

One-touch Locking Knob - OTLK - Imao-Fixtureworks
Specs
Colors / Finishes Available Black, Orange
Features Locking/Latching
Knob Material Plastic
View Details
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Single Bar Instrumentation Knob, Yellow - 8570 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers