SOFT TOUCH KNOB, BLACK/WHITE, 16MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:-; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:MC726S Range; SVHC:No SVHC (15-Jan-2019); C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 02AH4566 |
| Product Name | Soft Touch Knob, Black/white, 16Mm; Shaft Type Multicomp Pro |