ROUND KNOB, KMK25, BLACK, 6MM, SPLINE; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:25mm; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 46Y2536 |
| Product Name | Round Knob, Kmk25, Black, 6Mm, Spline; Shaft Type Multicomp Pro |
| Knob Material | Metal |