multicomp PRO Round Knurled Knob W/line Ind, 29.8Mm; Shaft Type Multicomp Pro MP7233

Description
ROUND KNURLED KNOB W/LINE IND, 29.8MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Dot; Knob Diameter:29.8mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
ROUND KNURLED KNOB W/LINE IND, 29.8MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Dot; Knob Diameter:29.8mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knurled Knob W/line Ind, 29.8Mm; Shaft Type Multicomp Pro - 46Y2533 - Newark, An Avnet Company
Chicago, IL, United States
Round Knurled Knob W/line Ind, 29.8Mm; Shaft Type Multicomp Pro
46Y2533
Round Knurled Knob W/line Ind, 29.8Mm; Shaft Type Multicomp Pro 46Y2533
ROUND KNURLED KNOB W/LINE IND, 29.8MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Dot; Knob Diameter:29.8mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ROUND KNURLED KNOB W/LINE IND, 29.8MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Dot; Knob Diameter:29.8mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 46Y2533
Product Name Round Knurled Knob W/line Ind, 29.8Mm; Shaft Type Multicomp Pro
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Point Knob, M4 Thread, Zinc Alloy, Brushed Nickel - MP-06-140-30 - Southco
Specs
Colors / Finishes Available Nickel Plated
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
Instrumentation Knob - 8555 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
3 suppliers
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details