ROUND KNURLED KNOB W/LINE IND, 24.8MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Dot; Knob Diameter:24.8mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 46Y2532 |
| Product Name | Round Knurled Knob W/line Ind, 24.8Mm; Shaft Type Multicomp Pro |
| Knob Material | Metal |