multicomp PRO Round Knurled Knob W/line Ind, 20Mm; Shaft Type Multicomp Pro MP7225B

Description
ROUND KNURLED KNOB W/LINE IND, 20MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:20mm; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet
Description
ROUND KNURLED KNOB W/LINE IND, 20MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:20mm; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knurled Knob W/line Ind, 20Mm; Shaft Type Multicomp Pro - 46Y2530 - Newark, An Avnet Company
Chicago, IL, United States
Round Knurled Knob W/line Ind, 20Mm; Shaft Type Multicomp Pro
46Y2530
Round Knurled Knob W/line Ind, 20Mm; Shaft Type Multicomp Pro 46Y2530
ROUND KNURLED KNOB W/LINE IND, 20MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:20mm; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

ROUND KNURLED KNOB W/LINE IND, 20MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:20mm; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 46Y2530
Product Name Round Knurled Knob W/line Ind, 20Mm; Shaft Type Multicomp Pro
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
#10-32 Red Acetal Knurled Knob & Cap Screw Ass'y, 3/8
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Red Acetal
View Details
Instrumentation Knob, Aluminum - 8514 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details