multicomp PRO Round Knurled Knob W/line Ind, 20Mm; Shaft Type Multicomp Pro MP7225

Description
ROUND KNURLED KNOB W/LINE IND, 20MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Dot; Knob Diameter:20mm; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet
Description
ROUND KNURLED KNOB W/LINE IND, 20MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Dot; Knob Diameter:20mm; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knurled Knob W/line Ind, 20Mm; Shaft Type Multicomp Pro - 46Y2529 - Newark, An Avnet Company
Chicago, IL, United States
Round Knurled Knob W/line Ind, 20Mm; Shaft Type Multicomp Pro
46Y2529
Round Knurled Knob W/line Ind, 20Mm; Shaft Type Multicomp Pro 46Y2529
ROUND KNURLED KNOB W/LINE IND, 20MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Dot; Knob Diameter:20mm; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

ROUND KNURLED KNOB W/LINE IND, 20MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Dot; Knob Diameter:20mm; Product Range:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 46Y2529
Product Name Round Knurled Knob W/line Ind, 20Mm; Shaft Type Multicomp Pro
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Control Knobs - TOP-KNOBS - OKW Enclosures, Inc.
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
1/4-20 Black Acetal Tee Knob & Cap Screw Ass'y, 1-1/2
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 1/4-20
View Details
Single Pointer Control Knob - 8569 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers