ROUND KNURLED KNOB W/LINE IND, 15MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:15mm; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 46Y2528 |
| Product Name | Round Knurled Knob W/line Ind, 15Mm; Shaft Type Multicomp Pro |
| Knob Material | Metal |