The Knob, Splined Shaft, Round, 39.6mm from Multicomp Pro is designed for use on encoders and is compliant with RoHS standards. It features a splined shaft for secure attachment and has a diameter of 39.6mm. The knob is available in different weight options, allowing for versatility in application. Its top surface includes dual finger locations, facilitating both fast and slow spinning. The internal construction options provide compatibility with various shaft fittings, making it suitable for a range of engineering projects.
KNOB, SPLINED SHAFT, ROUND, 39.6MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 77AH4748 |
| Product Name | Knob, Splined Shaft, Round, 39.6Mm Rohs Compliant Multicomp Pro |