ENCODER KNOB, GREY, 39.6MM; Shaft Type:Round Shaft; Shaft Diameter:-; Knob Material:-; Knob / Dial Style:Round; Knob Diameter:39.6mm; Product Range:MC716 Range; SVHC:No SVHC (15-Jan-2019); Colour:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 02AH4562 |
| Product Name | Encoder Knob, Grey, 39.6Mm; Shaft Type Multicomp Pro |