multicomp PRO Dc Electronic Load, 300W, 120V, 30A; Product Range Multicomp Pro MP710259 US

Description
DC ELECTRONIC LOAD, 300W, 120V, 30A; Product Range:Multicomp PRO Electronic Loads; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD, 300W, 120V, 30A; Product Range:Multicomp PRO Electronic Loads; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, 300W, 120V, 30A; Product Range Multicomp Pro - 52AH6649 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, 300W, 120V, 30A; Product Range Multicomp Pro
52AH6649
Dc Electronic Load, 300W, 120V, 30A; Product Range Multicomp Pro 52AH6649
DC ELECTRONIC LOAD, 300W, 120V, 30A; Product Range:Multicomp PRO Electronic Loads; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A RoHS Compliant: Yes

DC ELECTRONIC LOAD, 300W, 120V, 30A; Product Range:Multicomp PRO Electronic Loads; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52AH6649
Product Name Dc Electronic Load, 300W, 120V, 30A; Product Range Multicomp Pro
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Bench Power Supplies - 1026006 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 25 amps
View Details