multicomp PRO Dc Electronic Load, 120V, 30A, 150W; Product Range Multicomp Pro MP710258 US CAL DU

Description
DC ELECTRONIC LOAD, 120V, 30A, 150W; Product Range:Multicomp PRO DC Electronic Loads; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A
Datasheet
Description
DC ELECTRONIC LOAD, 120V, 30A, 150W; Product Range:Multicomp PRO DC Electronic Loads; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, 120V, 30A, 150W; Product Range Multicomp Pro - 49AJ4837 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, 120V, 30A, 150W; Product Range Multicomp Pro
49AJ4837
Dc Electronic Load, 120V, 30A, 150W; Product Range Multicomp Pro 49AJ4837
DC ELECTRONIC LOAD, 120V, 30A, 150W; Product Range:Multicomp PRO DC Electronic Loads; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A

DC ELECTRONIC LOAD, 120V, 30A, 150W; Product Range:Multicomp PRO DC Electronic Loads; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:30A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49AJ4837
Product Name Dc Electronic Load, 120V, 30A, 150W; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details