POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:15A; Supply Voltage Min:-; Plug Type:US
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 49AJ4833 |
| Product Name | Power Supply, Programmable, 1 Output; Power Supply Output Type Multicomp Pro |
| DC Output Voltage | 0.0 to 60.0 volts |