multicomp PRO Dc Power Supply, Prog, 30A, 30V, 300W; Power Supply Output Type Multicomp Pro MP710256 US

Description
DC POWER SUPPLY, PROG, 30A, 30V, 300W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:30A; Power Rating:300W; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, PROG, 30A, 30V, 300W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:30A; Power Rating:300W; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Prog, 30A, 30V, 300W; Power Supply Output Type Multicomp Pro - 42AH2836 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Prog, 30A, 30V, 300W; Power Supply Output Type Multicomp Pro
42AH2836
Dc Power Supply, Prog, 30A, 30V, 300W; Power Supply Output Type Multicomp Pro 42AH2836
DC POWER SUPPLY, PROG, 30A, 30V, 300W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:30A; Power Rating:300W; Plug Type:US RoHS Compliant: Yes

DC POWER SUPPLY, PROG, 30A, 30V, 300W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:30A; Power Rating:300W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AH2836
Product Name Dc Power Supply, Prog, 30A, 30V, 300W; Power Supply Output Type Multicomp Pro
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details