multicomp PRO Power Supply, Bench, Prog, 1Ch, 5A, 30V; Power Supply Output Type Multicomp Pro MP710086 US

Description
POWER SUPPLY, BENCH, PROG, 1CH, 5A, 30V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, PROG, 1CH, 5A, 30V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Prog, 1Ch, 5A, 30V; Power Supply Output Type Multicomp Pro - 42AH0483 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Prog, 1Ch, 5A, 30V; Power Supply Output Type Multicomp Pro
42AH0483
Power Supply, Bench, Prog, 1Ch, 5A, 30V; Power Supply Output Type Multicomp Pro 42AH0483
POWER SUPPLY, BENCH, PROG, 1CH, 5A, 30V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, PROG, 1CH, 5A, 30V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AH0483
Product Name Power Supply, Bench, Prog, 1Ch, 5A, 30V; Power Supply Output Type Multicomp Pro
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Switching Power Supplies - 1226575 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
View Details