multicomp PRO Power Supply, Bench, Prog, 1Ch, 5A, 36V; Power Supply Output Type Multicomp Pro MP710083 US

Description
POWER SUPPLY, BENCH, PROG, 1CH, 5A, 36V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:5A; Supply Voltage Min:100VAC
Datasheet
Description
POWER SUPPLY, BENCH, PROG, 1CH, 5A, 36V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:5A; Supply Voltage Min:100VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Prog, 1Ch, 5A, 36V; Power Supply Output Type Multicomp Pro - 42AH0482 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Prog, 1Ch, 5A, 36V; Power Supply Output Type Multicomp Pro
42AH0482
Power Supply, Bench, Prog, 1Ch, 5A, 36V; Power Supply Output Type Multicomp Pro 42AH0482
POWER SUPPLY, BENCH, PROG, 1CH, 5A, 36V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:5A; Supply Voltage Min:100VAC

POWER SUPPLY, BENCH, PROG, 1CH, 5A, 36V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:5A; Supply Voltage Min:100VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AH0482
Product Name Power Supply, Bench, Prog, 1Ch, 5A, 36V; Power Supply Output Type Multicomp Pro
DC Output Voltage 0.5 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Bench Power Supplies - 1233565 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
Number of Outputs 2 #
View Details