multicomp PRO Power Supply, Programmable, 1 Output; Power Supply Output Type Multicomp Pro MP710083 US CAL D

Description
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:5A; Supply Voltage Min:100VAC
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:5A; Supply Voltage Min:100VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1 Output; Power Supply Output Type Multicomp Pro - 49AJ4821 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1 Output; Power Supply Output Type Multicomp Pro
49AJ4821
Power Supply, Programmable, 1 Output; Power Supply Output Type Multicomp Pro 49AJ4821
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:5A; Supply Voltage Min:100VAC

POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:5A; Supply Voltage Min:100VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49AJ4821
Product Name Power Supply, Programmable, 1 Output; Power Supply Output Type Multicomp Pro
DC Output Voltage 0.5 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227694 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details