multicomp PRO Power Supply, Adjustable, 1 Output; Power Supply Output Type Multicomp Pro MP710082 US CAL DU

Description
POWER SUPPLY, ADJUSTABLE, 1 OUTPUT; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0mA; Output Current Max:5A; Supply Voltage Min:100VAC
Datasheet
Description
POWER SUPPLY, ADJUSTABLE, 1 OUTPUT; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0mA; Output Current Max:5A; Supply Voltage Min:100VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Adjustable, 1 Output; Power Supply Output Type Multicomp Pro - 49AJ4819 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Adjustable, 1 Output; Power Supply Output Type Multicomp Pro
49AJ4819
Power Supply, Adjustable, 1 Output; Power Supply Output Type Multicomp Pro 49AJ4819
POWER SUPPLY, ADJUSTABLE, 1 OUTPUT; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0mA; Output Current Max:5A; Supply Voltage Min:100VAC

POWER SUPPLY, ADJUSTABLE, 1 OUTPUT; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0mA; Output Current Max:5A; Supply Voltage Min:100VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49AJ4819
Product Name Power Supply, Adjustable, 1 Output; Power Supply Output Type Multicomp Pro
DC Output Voltage 0.5 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1234877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details