multicomp PRO Power Supply, Adjustable, 1 Output; Power Supply Output Type Multicomp Pro MP710082 US CAL D

Description
POWER SUPPLY, ADJUSTABLE, 1 OUTPUT; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0mA; Output Current Max:5A; Supply Voltage Min:100VAC
Datasheet
Description
POWER SUPPLY, ADJUSTABLE, 1 OUTPUT; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0mA; Output Current Max:5A; Supply Voltage Min:100VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Adjustable, 1 Output; Power Supply Output Type Multicomp Pro - 49AJ4818 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Adjustable, 1 Output; Power Supply Output Type Multicomp Pro
49AJ4818
Power Supply, Adjustable, 1 Output; Power Supply Output Type Multicomp Pro 49AJ4818
POWER SUPPLY, ADJUSTABLE, 1 OUTPUT; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0mA; Output Current Max:5A; Supply Voltage Min:100VAC

POWER SUPPLY, ADJUSTABLE, 1 OUTPUT; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0mA; Output Current Max:5A; Supply Voltage Min:100VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49AJ4818
Product Name Power Supply, Adjustable, 1 Output; Power Supply Output Type Multicomp Pro
DC Output Voltage 0.5 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Desktop Adapter - fsp120-aaan3-21181 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 5 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - AFLS2812S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details